Multicomp MC0100W0603115R
- 收藏
- 对比
MC0100W0603115R
1682-MC0100W0603115R
无类别的
--
大陆
立即发货

Res, 15R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style:0603 [1608 Metric]; Resistance:15Ohm; Product Range:Mc 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100Mw; Resistance Tolerance:± 1%; Rohs Compliant: Yes /Multicomp Pro MC0100W0603115R
1最小包装量--
MC0100W0603115R详情
Multicomp MC0100W0603115R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 2, NC - 1
电压
24V AC/DC
MC0100W0603115R拓展信息







哦! 它是空的。