Multicomp MC0100W060313K6
- 收藏
- 对比
MC0100W060313K6
1682-MC0100W060313K6
无类别的
--
大陆
立即发货

Res, 3K6, 1%, 0.1W, 0603, Thick Film; Resistor Case Style:0603 [1608 Metric]; Resistance:3.6Kohm; Product Range:Mc 1% Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100Mw; Resistance Tolerance:± 1%; Rohs Compliant: Yes /Multicomp Pro MC0100W060313K6
1最小包装量--
添加到询价列表
MC0100W060313K6详情
Multicomp MC0100W060313K6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
0个相似型号
MC0100W060313K6拓展信息







哦! 它是空的。