Multicomp MC010879
- 收藏
- 对比
MC010879
1682-MC010879
无类别的
--
大陆
立即发货

Vr Sw, Illum, Spst-No, Grn, 0.1A, 48Vdc; Product Range:-; Panel Cutout Diameter:16Mm; Contact Configuration:Spst-No; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator/Cap Colour:Natural; Ip Rating:Ip67 Rohs Compliant: Yes /Multicomp Pro MC010879
1最小包装量--
MC010879详情
Multicomp MC010879重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
EDAC
Brand
EDAC
系列
628M
子类别
D-Sub Connectors
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
MC010879拓展信息







哦! 它是空的。