Multicomp MC011363
- 收藏
- 对比
MC011363
1682-MC011363
无类别的
--
大陆
立即发货

Led, Green, T-1, 15Cd, 520Nm; Led Color:Green; Led Mounting:Through Hole; Led Case Size:T-1 (3Mm); Forward Current If:20Ma; Forward Voltage:3.2V; Wavelength Typ:520Nm; Luminous Intensity:15Cd; Viewing Angle:30°; Lens Shape:Round Rohs Compliant: Yes /Multicomp Pro MC011363
1最小包装量--
添加到询价列表







哦! 它是空的。