Multicomp MC011364
- 收藏
- 对比
MC011364
1682-MC011364
无类别的
--
大陆
立即发货

Led, Yellow, T-1, 6.5Cd, 592Nm; Led Color:Yellow; Led Mounting:Through Hole; Led Case Size:T-1 (3Mm); Forward Current If:20Ma; Forward Voltage:2.1V; Wavelength Typ:592Nm; Luminous Intensity:6.5Cd; Viewing Angle:30°; Lens Shape:Round Rohs Compliant: Yes /Multicomp Pro MC011364
--最小包装量--
添加到询价列表







哦! 它是空的。