Multicomp MC011408
- 收藏
- 对比
MC011408
1682-MC011408
无类别的
--
大陆
立即发货

Ptc Resettable Fuse Tc; Thermistor Mounting:Smd; Product Range:-; Holding Current:120Ma; Tripping Current:390Ma; Voltage Rating:48Vdc; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Rohs Compliant: Yes /Multicomp Pro MC011408
1最小包装量--
添加到询价列表







哦! 它是空的。