Multicomp MC011415
- 收藏
- 对比
MC011415
1682-MC011415
无类别的
--
大陆
立即发货

Ptc Resettable Fuse Tc; Thermistor Mounting:Smd; Product Range:-; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:16Vdc; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Rohs Compliant: Yes /Multicomp Pro MC011415
1最小包装量--
添加到询价列表







哦! 它是空的。