Multicomp MC011416
- 收藏
- 对比
MC011416
1682-MC011416
无类别的
--
大陆
立即发货

Ptc Resettable Fuse Tr; Thermistor Mounting:Smd; Product Range:-; Holding Current:2A; Tripping Current:3.5A; Voltage Rating:6Vdc; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Automotive Qualification Standard:-; Rohs Compliant: Yes /Multicomp Pro MC011416
1最小包装量--
添加到询价列表







哦! 它是空的。