MC02167详情
Multicomp MC02167重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
底架
PCB, Through Hole
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
RoHS
Non-Compliant
终端
Solder
颜色
Red
性别
Female
接头数量
2
达到SVHC
Unknown
0个相似型号
MC02167拓展信息
MC02167详情
Multicomp MC02167重要参数规格及、参数值,及相似型号如下:
触点镀层
Nickel
底架
PCB, Through Hole
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
RoHS
Non-Compliant
终端
Solder
颜色
Red
性别
Female
接头数量
2
达到SVHC
Unknown
MC02167拓展信息