Multicomp MC1206S4F1471T5E
- 收藏
- 对比
MC1206S4F1471T5E
1682-MC1206S4F1471T5E
无类别的
--
大陆
立即发货

RESISTOR, THICK FILM, 1.47KOHM, 0.25W, 1%, Resistor Case Style:1206 [3216 Metric], Resistance:1.47kohm, Product Range:MC 1206 Series, Voltage Rating:200V, Resistor Element Type:Thick Film, Power Rating:250mW, Filter Terminals:SMD RoHS Compliant: Ye
1最小包装量--
添加到询价列表







哦! 它是空的。