Multicomp MC1206S4F8873T5E
- 收藏
- 对比
MC1206S4F8873T5E
1682-MC1206S4F8873T5E
无类别的
--
大陆
立即发货

Resistor, Thick Film, 887Kohm, 0.25W, 1%; Resistance:887Kohm; Resistance Tolerance:± 1%; Power Rating:250Mw; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:- Rohs Compliant: Yes /Multicomp Pro MC1206S4F8873T5E
1最小包装量--
MC1206S4F8873T5E详情
Multicomp MC1206S4F8873T5E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Sunbank
Brand
Sunbank / Souriau
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
MC1206S4F8873T5E拓展信息







哦! 它是空的。