Multicomp MC1937
- 收藏
- 对比
MC1937
1682-MC1937
无类别的
--
大陆
立即发货

Cable Assembly, Cat5E Patch, Rj45 Plug, 15Ft, Black; Lan Category:Cat5E; Connector To Connector:Rj45 Plug To Rj45 Plug; Cable Construction:Utp (Unshielded Twisted Pair); Jacket Color:Black; Cable Length - Metric:4.6M; Product Range:-Rohs Compliant: Yes /Multicomp Pro MC1937
1最小包装量--
MC1937详情
Multicomp MC1937重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MC1937
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
5.04
连接器支持类型
CABLE ASSEMBLY
达到SVHC
unknown
MC1937拓展信息







哦! 它是空的。