Multicomp MC25160
- 收藏
- 对比
MC25160
1682-MC25160
无类别的
--
大陆
立即发货

TRANSDUCER, BUZZER, 2.9KHZ, 90DBA, 12V, Transducer Function:Buzzer, Tones:Fast Pulse, Supply Voltage Min:4V, Supply Voltage Max:16V, Operating Current Max:20mA, Sound Level SPL:90dBA, Resonant Frequency:2.9kHz, Product Range:- RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。