Multicomp MC25163
- 收藏
- 对比
MC25163
1682-MC25163
无类别的
--
大陆
立即发货

TRANSDUCER, BUZZER, 2.9KHZ, 100DBA, 12V, Transducer Function:Buzzer, Tones:Continuous, Supply Voltage Min:1V, Supply Voltage Max:16V, Operating Current Max:30mA, Sound Level SPL:100dBA, Resonant Frequency:2.9kHz, Product Range:- RoHS Compliant: Ye
1最小包装量--
添加到询价列表







哦! 它是空的。