Multicomp MC25172
- 收藏
- 对比
MC25172
1682-MC25172
无类别的
--
大陆
立即发货

TRANSDUCER, BUZZER, 2.9KHZ, 90DBA, 24V, Transducer Function:Buzzer, Tones:Continuous, Supply Voltage Min:4V, Supply Voltage Max:28V, Operating Current Max:40mA, Sound Level SPL:90dBA, Resonant Frequency:2.9kHz, Product Range:- RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。