Multicomp MC25174
- 收藏
- 对比
MC25174
1682-MC25174
无类别的
--
大陆
立即发货

TRANSDUCER, BUZZER, 3.5KHZ, 95DBA, 28VDC, Transducer Function:Buzzer, Tones:Continuous, Supply Voltage Min:1.5V, Supply Voltage Max:28V, Operating Current Max:20mA, Sound Level SPL:95dBA, Resonant Frequency:3.5kHz, Product Range:- RoHS Compliant:
1最小包装量--
添加到询价列表







哦! 它是空的。