Multicomp MC-254-20-00-00-IDC
- 收藏
- 对比
MC-254-20-00-00-IDC
1682-MC-254-20-00-00-IDC
无类别的
--
大陆
立即发货

Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type:Idc Receptacle; Contact Gender:Female; Pitch Spacing:2.54Mm; No. Of Rows:2 Row; No. Of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy Rohs Compliant: Yes /Multicomp Pro MC-254-20-00-00-IDC
1最小包装量--
添加到询价列表







哦! 它是空的。