Multicomp MC-254-20-00-ST-SMD
- 收藏
- 对比
MC-254-20-00-ST-SMD
1682-MC-254-20-00-ST-SMD
无类别的
--
大陆
立即发货

Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems:Wire-To-Board; Pitch Spacing:2.54Mm; No. Of Rows:2Rows; No. Of Contacts:20Contacts; Contact Termination Type:Surface Mount Straight; Product Range:-; Connector Shroud:Shroudedrohs Compliant: Yes /Multicomp Pro MC-254-20-00-ST-SMD
1最小包装量--
添加到询价列表







哦! 它是空的。