MC29649详情
Multicomp MC29649重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Contact Materials
Brass
RoHS
Non-Compliant
Insulation Materials
Vinyl
颜色
Red
0个相似型号
MC29649拓展信息
2214BR-24G
Multicomp
2226A-20
Multicomp
SPC15178
Multicomp
SPC15201
Multicomp
SPC15225
Multicomp
SVEL1-6
Multicomp
MC29642
Multicomp
MC34861
Multicomp
MC6FD026-30P1
Multicomp
MC6FD014-30P1
Multicomp








哦! 它是空的。