Multicomp MC703-1061
- 收藏
- 对比
MC703-1061
1682-MC703-1061
无类别的
--
大陆
立即发货

Led, Green, 45Cd, 520Nm, 5Mm; Led Colour:Green; Led Mounting:Through Hole; Led Case Size:T-1 3/4 (5Mm); Forward Current If:20Ma; Forward Voltage:3.2V; Wavelength Typ:520Nm; Luminous Intensity:45Cd; Viewing Angle:15°; Lens Rohs Compliant: Yes /Multicomp Pro MC703-1061
1最小包装量--
添加到询价列表







哦! 它是空的。