Multicomp MCA20B-V4E01R
- 收藏
- 对比
MCA20B-V4E01R
1682-MCA20B-V4E01R
无类别的
--
大陆
立即发货

Emergency Stop Sw, Spst-Nc, 120V, Screw; Contact Configuration:Spst-Nc; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage Ac Nom:120V; Contact Voltage Dc Nom:-; Pushbutton Actuator Rohs Compliant: Yes /Multicomp Pro MCA20B-V4E01R
1最小包装量--
MCA20B-V4E01R详情
Multicomp MCA20B-V4E01R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Angle
90 Degrees
Manufacturer Part Number
LBD10900 SA
Approvals
CSA, UL
Manufacturer
Crouse-Hinds Industrial Produc
组成
Metallic
连接类型
Female to Female - Threaded
MCA20B-V4E01R拓展信息







哦! 它是空的。