Multicomp MCABT-408-RC
- 收藏
- 对比
MCABT-408-RC
1682-MCABT-408-RC
无类别的
--
大陆
立即发货

Sounder, Electro Mech, Audio, 1.5Vp-P; Transducer Function:Sounder; Supply Voltage Min:1V; Supply Voltage Max:3V; Tones:-; Sound Level Spl:85Dba; Current Rating:70Ma; Resonant Frequency:2.731Khz; Transducer Mounting:Through Hole Rohs Compliant: Yes /Multicomp Pro MCABT-408-RC
1最小包装量--
添加到询价列表







哦! 它是空的。