Multicomp MC-DPPK37-P-SDR-K
- 收藏
- 对比
MC-DPPK37-P-SDR-K
1682-MC-DPPK37-P-SDR-K
无类别的
--
大陆
立即发货

D-Sub Connector, Plug, 37Pos, Solder; No. Of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder Cup; D Sub Shell Size:Dc; Product Range:Dppk Series; Connector Body Material:Brass Body; Contact Material:Brass; Contact Rohs Compliant: Yes /Multicomp Pro MC-DPPK37-P-SDR-K
1最小包装量--
添加到询价列表







哦! 它是空的。