Multicomp MCHPC12W100RJR
- 收藏
- 对比
MCHPC12W100RJR
1682-MCHPC12W100RJR
无类别的
--
大陆
立即发货

RESISTOR, HIGH POWER, 100 OHM, 12W, 5%, FULL REEL, Resistor Case Style:SMD, Resistance:100ohm, Product Range:MCHPC Series, Voltage Rating:200V, Resistor Element Type:-, Power Rating:12W, Resistance Tolerance:± 5%, No. of Pins:2Pins RoHS Compliant:
1最小包装量--
MCHPC12W100RJR详情
Multicomp MCHPC12W100RJR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
MCHPC12W100RJR拓展信息







哦! 它是空的。