Multicomp MCHPE-127-14-06-E
- 收藏
- 对比
MCHPE-127-14-06-E
1682-MCHPE-127-14-06-E
无类别的
--
大陆
立即发货

Peltier Module, 150W, 30 X 30 X 3.8Mm; No. Of Stages:1 Stage; Cooling Power Pc:150W; Current Max @ Diff Temperature Max:15.4A; Voltage Max @ Diff Temperature Max:15.7Vdc; Length:30Mm; Width:30Mm; Depth:3.8Mm; Power Rating:150W Rohs Compliant: Yes /Multicomp Pro MCHPE-127-14-06-E
1最小包装量--
添加到询价列表







哦! 它是空的。