Multicomp MCHPE-128-10-05-E
- 收藏
- 对比
MCHPE-128-10-05-E
1682-MCHPE-128-10-05-E
无类别的
--
大陆
立即发货

Peltier Module, 88W, 30 X 30 X 3.6Mm; No. Of Stages:1 Stage; Cooling Power Pc:88W; Current Max @ Diff Temperature Max:9A; Voltage Max @ Diff Temperature Max:15.8Vdc; Length:30Mm; Width:30Mm; Depth:3.6Mm; Product Range:Mchpe Series Rohs Compliant: Yes /Multicomp Pro MCHPE-128-10-05-E
--最小包装量--
添加到询价列表







哦! 它是空的。