Multicomp MCHVR0AFTFU1204
- 收藏
- 对比
MCHVR0AFTFU1204
1682-MCHVR0AFTFU1204
无类别的
--
大陆
立即发货

Res, 1M2, 1%, 0.5W, 2010, Thick Film; Resistor Case Style:2010 [5025 Metric]; Resistance:1.2Mohm; Product Range:Hvr Series; Voltage Rating:2Kv; Resistor Element Material:Thick Film; Power Rating:500Mw; Resistance Tolerance:± 1%; Rohs Compliant: Yes /Multicomp Pro MCHVR0AFTFU1204
1最小包装量--
MCHVR0AFTFU1204详情
Multicomp MCHVR0AFTFU1204重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
30
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMP-LATCH
RoHS
Details
系列
AMP-LATCH
包装
Tray
类型
Socket
应用
Wire-to-Board
子类别
Headers & Wire Housings
终端样式
IDC
产品类别
Headers & Wire Housings
产品
Headers
产品类别
Headers & Wire Housings
MCHVR0AFTFU1204拓展信息







哦! 它是空的。