Multicomp MCKPMB-G2609L-K4108
- 收藏
- 对比
MCKPMB-G2609L-K4108
1682-MCKPMB-G2609L-K4108
无类别的
--
大陆
立即发货

MECHANICAL BUZZER, Transducer Function:Buzzer, Supply Voltage Min:6V, Supply Voltage Max:12V, Current Rating:30mA, Tones:-, Sound Level SPL:80dB, Resonant Frequency:400Hz, Transducer Mounting:Flanged, Product Range:- RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。