Multicomp MCKPMG09F7-K4034
- 收藏
- 对比
MCKPMG09F7-K4034
1682-MCKPMG09F7-K4034
无类别的
--
大陆
立即发货

MAGNETIC BUZZER AND TRANSDUCER, Transducer Function:Buzzer, Supply Voltage Min:1V, Supply Voltage Max:2V, Current Rating:80mA, Tones:-, Sound Level SPL:85dB, Resonant Frequency:2.731kHz, Transducer Mounting:Through Hole RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。