Multicomp MCKPM-G1612A-K4053
- 收藏
- 对比
MCKPM-G1612A-K4053
1682-MCKPM-G1612A-K4053
无类别的
--
大陆
立即发货

Magnetic Buzzer And Transducer; Transducer Function:Buzzer; Supply Voltage Min:6V; Supply Voltage Max:18V; Current Rating:40Ma; Tones:-; Sound Level Spl:85Db; Resonant Frequency:2.048Khz; Transducer Mounting:Through Hole Rohs Compliant: Yes /Multicomp Pro MCKPM-G1612A-K4053
1最小包装量--
添加到询价列表







哦! 它是空的。