Multicomp MCKPSP3685PF-08/0.25A-4766
- 收藏
- 对比
MCKPSP3685PF-08/0.25A-4766
1682-MCKPSP3685PF-08/0.25A-4766
无类别的
--
大陆
立即发货

BUZZER, PIEZO, 450HZ, 80DB, Transducer Function:Buzzer, Power Rating RMS:250mW, Impedance:8ohm, Sensitivity (dB):80dB, Resonant Frequency:450Hz, Frequency Response Min:0Hz, Frequency Response Max:4kHz, Product Range:- RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。