Multicomp MCKPX-G1201A-K4055
- 收藏
- 对比
MCKPX-G1201A-K4055
1682-MCKPX-G1201A-K4055
无类别的
--
大陆
立即发货

MAGNETIC BUZZER AND TRANSDUCER, Transducer Function:Buzzer, Supply Voltage Min:1V, Supply Voltage Max:2V, Current Rating:20mA, Tones:-, Sound Level SPL:75dB, Resonant Frequency:2.3kHz, Transducer Mounting:Through Hole RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。