Multicomp MCKPX-G1201B-K4059
- 收藏
- 对比
MCKPX-G1201B-K4059
1682-MCKPX-G1201B-K4059
无类别的
--
大陆
立即发货

MAGNETIC BUZZER AND TRANSDUCER, Transducer Function:Buzzer, Supply Voltage Min:1.6V, Supply Voltage Max:3V, Current Rating:20mA, Tones:-, Sound Level SPL:75dB, Resonant Frequency:3.1kHz, Transducer Mounting:Through Hole RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。