Multicomp MCKPXG9650B-3-3703
- 收藏
- 对比
MCKPXG9650B-3-3703
1682-MCKPXG9650B-3-3703
无类别的
--
大陆
立即发货

MAGNETIC BUZZER AND TRANSDUCER, Transducer Function:Buzzer, Supply Voltage Min:1.5V, Supply Voltage Max:3.5V, Current Rating:30mA, Tones:Continuous, Sound Level SPL:75dB, Resonant Frequency:2.7kHz, Transducer Mounting:Through Hole RoHS Compliant:
1最小包装量--
添加到询价列表







哦! 它是空的。