Multicomp MCKSD240D5-L
- 收藏
- 对比
MCKSD240D5-L
1682-MCKSD240D5-L
无类别的
--
大陆
立即发货

Solid State Relay, 4Vdc-15Vdc, Th; Contact Configuration:-; Load Current:5A; Operating Voltage Max:240Vac; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:-; Operating Voltage Min:48V; Control Voltage Min:4Vdc Rohs Compliant: Yes /Multicomp Pro MCKSD240D5-L
1最小包装量--
添加到询价列表







哦! 它是空的。