Multicomp MCL103RHC
- 收藏
- 对比
MCL103RHC
1682-MCL103RHC
无类别的
--
大陆
立即发货

Led, 10Mm, Red, 6Cd, 655Nm, Th; Led Colour:Red; Led Mounting:Through Hole; Led Case Size:10Mm; Forward Current If:20Ma; Forward Voltage:2.2V; Wavelength Typ:655Nm; Luminous Intensity:6Cd; Viewing Angle:20°; Lens Shape:Round; Product Rohs Compliant: Yes /Multicomp Pro MCL103RHC
1最小包装量--
添加到询价列表







哦! 它是空的。