Multicomp MCPE-031-10-13
- 收藏
- 对比
MCPE-031-10-13
1682-MCPE-031-10-13
无类别的
--
大陆
立即发货

Peltier Module, 8.8W, 15 X 15 X 3.6Mm; No. Of Stages:1 Stage; Cooling Power Pc:8.8W; Current Max @ Diff Temperature Max:3.9A; Voltage Max @ Diff Temperature Max:3.8Vdc; Length:15Mm; Width:15Mm; Depth:3.6Mm; Product Range:Mcpe Series Rohs Compliant: Yes /Multicomp Pro MCPE-031-10-13
1最小包装量--
添加到询价列表







哦! 它是空的。