Multicomp MCPE-071-14-16
- 收藏
- 对比
MCPE-071-14-16
1682-MCPE-071-14-16
无类别的
--
大陆
立即发货

Peltier Module, 32.7W, 30 X 30 X 3.9Mm; No. Of Stages:1 Stage; Cooling Power Pc:32.7W; Current Max @ Diff Temperature Max:6A; Voltage Max @ Diff Temperature Max:8.8Vdc; Length:30Mm; Width:30Mm; Depth:3.9Mm; Product Range:Mcpe Series Rohs Compliant: Yes /Multicomp Pro MCPE-071-14-16
1最小包装量--
添加到询价列表







哦! 它是空的。