Multicomp MCPE1-01708NC-S
- 收藏
- 对比
MCPE1-01708NC-S
1682-MCPE1-01708NC-S
无类别的
--
大陆
立即发货

Peltier Module, 10.3W, 15 X 15 X 3.4Mm; No. Of Stages:1 Stage; Cooling Power Pc:10.3W; Current Max @ Diff Temperature Max:8.5A; Voltage Max @ Diff Temperature Max:2.1Vdc; Length:15Mm; Width:15Mm; Depth:3.4Mm; Power Rating:10.3W Rohs Compliant: Yes /Multicomp Pro MCPE1-01708NC-S
1最小包装量--
添加到询价列表







哦! 它是空的。