Multicomp MCPE1-07106NC-S
- 收藏
- 对比
MCPE1-07106NC-S
1682-MCPE1-07106NC-S
无类别的
--
大陆
立即发货

Peltier Module, 29.7W, 20 X 20 X 3.1Mm; No. Of Stages:1 Stage; Cooling Power Pc:29.7W; Current Max @ Diff Temperature Max:6A; Voltage Max @ Diff Temperature Max:8.8Vdc; Length:20Mm; Width:20Mm; Depth:3.1Mm; Product Range:Mcpe Series Rohs Compliant: Yes /Multicomp Pro MCPE1-07106NC-S
1最小包装量--
添加到询价列表







哦! 它是空的。