Multicomp MCPE-241-10-13
- 收藏
- 对比
MCPE-241-10-13
1682-MCPE-241-10-13
无类别的
--
大陆
立即发货

Peltier Module, 71.8W, 40 X 40 X 3.6Mm; No. Of Stages:1 Stage; Cooling Power Pc:71.8W; Current Max @ Diff Temperature Max:3.9A; Voltage Max @ Diff Temperature Max:29.8Vdc; Length:40Mm; Width:40Mm; Depth:3.6Mm; Power Rating:71.8W Rohs Compliant: Yes /Multicomp Pro MCPE-241-10-13
1最小包装量--
添加到询价列表







哦! 它是空的。