Multicomp MCPE-241-14-15
- 收藏
- 对比
MCPE-241-14-15
1682-MCPE-241-14-15
无类别的
--
大陆
立即发货

Peltier Module, 112.7W, 55 X 55 X 3.9Mm; No. Of Stages:1 Stage; Cooling Power Pc:112.7W; Current Max @ Diff Temperature Max:6A; Voltage Max @ Diff Temperature Max:29.8Vdc; Length:55Mm; Width:55Mm; Depth:3.9Mm; Power Rating:112.7W Rohs Compliant: Yes /Multicomp Pro MCPE-241-14-15
1最小包装量--
添加到询价列表







哦! 它是空的。