Multicomp MCPF-031-14-11
- 收藏
- 对比
MCPF-031-14-11
1682-MCPF-031-14-11
无类别的
--
大陆
立即发货

Peltier Module, 19W, 20 X 20 X 3.8Mm; No. Of Stages:1 Stage; Cooling Power Pc:19W; Current Max @ Diff Temperature Max:8.5A; Voltage Max @ Diff Temperature Max:3.8Vdc; Length:20Mm; Width:20Mm; Depth:3.8Mm; Product Range:Mcpf Series Rohs Compliant: Yes /Multicomp Pro MCPF-031-14-11
1最小包装量--
添加到询价列表







哦! 它是空的。