MCPIP-T18L-011详情
Multicomp MCPIP-T18L-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Manufacturer Part Number
MCPIP-T18L-011
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
5.22
Reach合规守则
unknown
传感器/传感器类型
PROXIMITY SENSOR,INDUCTIVE
最大电源电压(DC)
30 V
最小电源电压(DC)
10 V
达到SVHC
无SVHC
MCPIP-T18L-011拓展信息
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp








哦! 它是空的。