Multicomp MCPS23A-3
- 收藏
- 对比
MCPS23A-3
1682-MCPS23A-3
无类别的
--
大陆
立即发货

Pushbutton Switch, Spst, 1A, 250V, Red; Product Range:-; Panel Cutout Diameter:12Mm; Contact Configuration:Spst; Switch Operation:On-Off; Pushbutton Actuator Style:Square Raised; Actuator/Cap Colour:Red; Contact Current Ac Max:1A Rohs Compliant: Yes /Multicomp Pro MCPS23A-3
1最小包装量--
MCPS23A-3详情
Multicomp MCPS23A-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Colour front ring
Other
With front ring
有
MCPS23A-3拓展信息







哦! 它是空的。