Multicomp MCRF0017
- 收藏
- 对比
MCRF0017
1682-MCRF0017
无类别的
--
大陆
立即发货

Rf Adaptor, 4.3/10 Jack To 4.3/10 Jack; Convert From Coax Type:4.3/10 Din; Convert From Gender:Jack; Convert To Coax Type:4.3/10 Din; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:-; Product Range:- Rohs Compliant: Yes /Multicomp Pro MCRF0017
1最小包装量--
MCRF0017详情
Multicomp MCRF0017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MCRF0017
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
5.26
连接器类型
射频连接器适配器
达到SVHC
unknown
MCRF0017拓展信息







哦! 它是空的。