Multicomp MCRH2HAF-10R-V-B
- 收藏
- 对比
MCRH2HAF-10R-V-B
1682-MCRH2HAF-10R-V-B
无类别的
--
大陆
立即发货

Switch, Rotary, Tht, 10X10, 10 Pos, 3X2; Product Range:-; Switch Mounting:Through Hole; No. Of Switch Positions:10 Position; Switching Voltage:24Vdc; Output Code:Bcd; Switching Current:25Ma; Switch Construction:-; Actuator Rohs Compliant: Yes /Multicomp Pro MCRH2HAF-10R-V-B
1最小包装量--
MCRH2HAF-10R-V-B详情
Multicomp MCRH2HAF-10R-V-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MCRH2HAF-10R-V-B
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
5.34
Reach合规守则
unknown
开关类型
旋转编码开关
MCRH2HAF-10R-V-B拓展信息







哦! 它是空的。