Multicomp MCS-127-10-25-S
- 收藏
- 对比
MCS-127-10-25-S
1682-MCS-127-10-25-S
无类别的
--
大陆
立即发货

Peltier Module, 19W, 30 X 30 X 4.8Mm; Transducer Function:Thermoelectric Cooler; Power Rating:19W; Internal Resistance:6.9Ohm; Current Max @ Diff Temperature Max:2A; Voltage Max @ Diff Temperature Max:-; Temperature Difference Rohs Compliant: Yes /Multicomp Pro MCS-127-10-25-S
1最小包装量--
添加到询价列表







哦! 它是空的。