MCSC80-P15/45详情
Multicomp MCSC80-P15/45重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
ATP Electronics
Brand
ATP Electronics
For Use With
80mm Axial Fans
RoHS
Compliant
颜色
Black
产品类别
ATP Electronics
高度
80 mm
达到SVHC
无SVHC
可燃性等级
UL94 V-0
MCSC80-P15/45拓展信息
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp
Multicomp








哦! 它是空的。