Multicomp MCSJK-2N-4.00-2.5-50-C
- 收藏
- 对比
MCSJK-2N-4.00-2.5-50-C
1682-MCSJK-2N-4.00-2.5-50-C
无类别的
--
大陆
立即发货

Oscillator, 4Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom:4Mhz; Frequency Stability /-:50Ppm; Oscillator Case:Smd, 2.5Mm X 2Mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Rohs Compliant: Yes /Multicomp Pro MCSJK-2N-4.00-2.5-50-C
1最小包装量--
MCSJK-2N-4.00-2.5-50-C详情
Multicomp MCSJK-2N-4.00-2.5-50-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MCSJK-2N-4.00-2.5-50-C
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
4.57
振荡器类型
CMOS
达到SVHC
unknown
MCSJK-2N-4.00-2.5-50-C拓展信息







哦! 它是空的。